F Type Straight Crimp Jack for RG-59 75 Ohm
F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder
RF/COAXIAL, F BHD JACK, STR, 75 OHM CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, Belden 8241; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F BULKHEAD JACK 59/U
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 222158 | ACX2002-ND | 99H6292 | 222158 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, F Bhd Jack, Str, 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | |
| Termination | Solder | Crimp | ||
| Connector Type | Type F |