TE Connectivity Coaxial Connector (RF) Adapters 2081556-1

Description
Adapter Coaxial Connector To
Request a Quote Datasheet
Description
Adapter Coaxial Connector To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 17-2081556-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2081556-1-ND
Coaxial Connector (RF) Adapters 17-2081556-1-ND
Adapter Coaxial Connector To

Adapter Coaxial Connector To

Buy Now Datasheet
adapters - 2081556-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
2081556-1
adapters 2081556-1
ADAPTER 7-16 MALE TO 7-16 FEMALE

ADAPTER 7-16 MALE TO 7-16 FEMALE

Buy Now
Swedesboro, NJ, United States
adapters
2081556-1
adapters 2081556-1
adapters

adapters

Buy Now
RF Adapters - In Series - 2081556-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2081556-1
RF Adapters - In Series 2081556-1
RF Adapters - In Series 7-16 DIN Male to7-16 DIN Female Low PIM

RF Adapters - In Series 7-16 DIN Male to7-16 DIN Female Low PIM

Buy Now Datasheet
Rf Adapter, 7/16 Din Plug-Jack, 50 Ohm; Convert From Coax Type Te Connectivity - 70AC4523 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 7/16 Din Plug-Jack, 50 Ohm; Convert From Coax Type Te Connectivity
70AC4523
Rf Adapter, 7/16 Din Plug-Jack, 50 Ohm; Convert From Coax Type Te Connectivity 70AC4523
RF ADAPTER, 7/16 DIN PLUG-JACK, 50 OHM; Convert From Coax Type:7/16 DIN; Convert From Gender:Plug; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, 7/16 DIN PLUG-JACK, 50 OHM; Convert From Coax Type:7/16 DIN; Convert From Gender:Plug; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 17-2081556-1-ND 2081556-1 2081556-1 70AC4523
Product Name Coaxial Connector (RF) Adapters adapters RF Adapters - In Series Rf Adapter, 7/16 Din Plug-Jack, 50 Ohm; Convert From Coax Type Te Connectivity
Connector Type 7-16 Connector; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1051664-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 1243264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details