Amphenol Corporation RF Coaxial Cable Mount Connector 222171

Description
F Type Straight Crimp Plug for RG-6 Plenum 75 Ohm
Request a Quote Datasheet
Description
F Type Straight Crimp Plug for RG-6 Plenum 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 222171 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
222171
RF Coaxial Cable Mount Connector 222171
F Type Straight Crimp Plug for RG-6 Plenum 75 Ohm

F Type Straight Crimp Plug for RG-6 Plenum 75 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1543-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1543-ND
Coaxial Connector (RF) Assemblies ACX1543-ND
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, F Plug, Straight, Crimp; Connector Type Amphenol Rf - 99H6301 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Plug, Straight, Crimp; Connector Type Amphenol Rf
99H6301
Rf/coaxial, F Plug, Straight, Crimp; Connector Type Amphenol Rf 99H6301
RF/COAXIAL, F PLUG, STRAIGHT, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1695A; Contact Material:Brass; Frequency Max:2GHz RoHS Compliant: Yes

RF/COAXIAL, F PLUG, STRAIGHT, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1695A; Contact Material:Brass; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 222171 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
222171
RF Connectors / Coaxial Connectors 222171
RF Connectors / Coaxial Connectors F 3 PC CRIMP PLUG B1695A

RF Connectors / Coaxial Connectors F 3 PC CRIMP PLUG B1695A

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 222171 ACX1543-ND 99H6301 222171
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, F Plug, Straight, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data