TE Connectivity Coax Connectors 225014-3

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 225014-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
225014-3
Coax Connectors 225014-3
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 214
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
RF Coaxial Cable Mount Connector - 225014-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225014-3
RF Coaxial Cable Mount Connector 225014-3
N Series RF Connectors

N Series RF Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A1140-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A1140-ND
Coaxial Connector (RF) Assemblies A1140-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 89F3373 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
89F3373
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 89F3373
RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 225014-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225014-3
RF Connectors / Coaxial Connectors 225014-3
RF Connectors / Coaxial Connectors D.C. R.A. PLUG, SLVR

RF Connectors / Coaxial Connectors D.C. R.A. PLUG, SLVR

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 225014-3 225014-3 A1140-ND 89F3373 225014-3
Product Name Coax Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059465-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1-1337584-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
5 suppliers
Coax Connectors - 1056521-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers