F Type Right Angle Crimp Plug for RG-179 RG-187 75 Ohm
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
F-Type Right Angle Crimp Plug RG-179 Belden 179DT 75 Ohm / Individual Bag
CONN F PLUG R/A 75OHM SOLDER
RF Connectors / Coaxial Connectors F RIGHT ANGLE CRIMP PLUG RG179/U 187A
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 222179-10 | 222179-10 | ARF3024-ND | 68R0415 | 222179-10 | 222179-10 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | F-Type Right Angle Crimp Plug Rg-179 Belden 179Dt 75 Ohm / Individual Bag Amphenol Rf | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | ||
| Termination | Solder |