Adapter Coaxial Connector To
RF ADAPTER, 7/16 DIN JACK-JACK, 50 OHM; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series N Female to 7-16 DIN Male, low PIM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2081559-1 | 17-2081559-1-ND | 70AC4526 | 2081559-1 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Adapter, 7/16 Din Jack-Jack, 50 Ohm; Convert From Coax Type Te Connectivity | RF Adapters - In Series |
| Connector Type | 7-16 Connector |