TE Connectivity Data Connectivity Housings 2141361-1

Description
Body Features Cable Exit Angle (DEG) : 90 Configuration Features Number of Positions : 4 Number of Rows : 2 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Tab Housing Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Configuration Features Number of Positions : 4 Number of Rows : 2 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Tab Housing Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2141361-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2141361-1
Data Connectivity Housings 2141361-1
Body Features Cable Exit Angle (DEG) : 90 Configuration Features Number of Positions : 4 Number of Rows : 2 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Tab Housing Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Housing Features


  • Centerline (Pitch) : 2 MM  [.07 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Tab Housing
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : HSD
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-2141361-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-2141361-1-ND
Coaxial Connector (RF) Accessories 1734-2141361-1-ND
4POS,HSD,SOCK HSG

4POS,HSD,SOCK HSG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2141361-1 1734-2141361-1-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Geometry Right Angle; 90
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052599-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1053252-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Between Series Adapters - 1057390-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
Coax Connectors - 1050776-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
6 suppliers