TE Connectivity Coax Connectors 2081897-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 165 DEGC  [-67 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 165 DEGC  [-67 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2081897-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2081897-1
Coax Connectors 2081897-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 165 DEGC  [-67 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Solder
  • Termination Post & Tail Length : 1.6 MM  [.063 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 165 DEGC  [-67 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2081897-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2081897-1-ND
Coaxial Connector (RF) Assemblies 17-2081897-1-ND
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder

SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder

Buy Now Datasheet
Rf Coax Conn, Sma Jack, 50 Ohm, Pcb; Connector Type Te Connectivity - 49AJ4769 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm, Pcb; Connector Type Te Connectivity
49AJ4769
Rf Coax Conn, Sma Jack, 50 Ohm, Pcb; Connector Type Te Connectivity 49AJ4769
RF COAX CONN, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 2081897-1 17-2081897-1-ND 49AJ4769
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Sma Jack, 50 Ohm, Pcb; Connector Type Te Connectivity
Connector Type Wire to Board Connector SMA; Jack, Female Socket SMA
Gender Female / Jack Female / Jack
Termination Solder
Mounting Board Mount Board Edge, Cutout; Surface Mount
Unlock Full Specs
to access all available technical data