Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RF ADAPTER, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 17-2081889-1-ND | 49AJ4765 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Te Connectivity |
| Connector Type | SMA | SMA |