Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK, CONVERT FROM COAX TYPE:BNC, CONVERT FROM GENDER:JACK, CONVERT TO COAX TYPE:BNC, CONVERT TO GENDER:JACK, PLUG, ADAPTER BODY STYLE:TEE ADAPTER, IMPEDANCE:50OHM, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Tee TEE JACK-PLUG-JACK
| DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | A24549-ND | 19142047 | 89F2924 | 221543-2 |
| Product Name | Coaxial Connector (RF) Adapters | Connector/Terminal/Pin | Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amp - Te Connectivity | RF Adapters - Tee |
| Connector Type | BNC | BNC |