Amphenol Corporation RF Coaxial Cable Mount Connector 225-108J-52S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 225-108J-52S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225-108J-52S
RF Coaxial Cable Mount Connector 225-108J-52S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - 115-225-108J-52S-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-225-108J-52S-ND
Coaxial Connector (RF) Assemblies 115-225-108J-52S-ND
2.2/5 Connector Jack, Female Socket 50Ohm Panel Mount Solder

2.2/5 Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225-108J-52S
RF Connectors / Coaxial Connectors 225-108J-52S
RF Connectors / Coaxial Connectors RF Conn,2.2-5,Blkhd Jack,RG402,.141 Semi

RF Connectors / Coaxial Connectors RF Conn,2.2-5,Blkhd Jack,RG402,.141 Semi

Buy Now Datasheet
Rf Coax Conn, 2.2 /5 Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 33AH9860 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, 2.2 /5 Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
33AH9860
Rf Coax Conn, 2.2 /5 Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 33AH9860
RF COAX CONN, 2.2 /5 JACK, 50 OHM, CABLE; Connector Type:2.2 / 5 Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Conformable, 0.141" Semi Rigid, RG402 RoHS Compliant: Yes

RF COAX CONN, 2.2 /5 JACK, 50 OHM, CABLE; Connector Type:2.2 / 5 Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Conformable, 0.141" Semi Rigid, RG402 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 225-108J-52S 115-225-108J-52S-ND 225-108J-52S 33AH9860
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax Conn, 2.2 /5 Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Mounting Panel Mount Cable
Unlock Full Specs
to access all available technical data

Similar Products

N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1051052-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers