TE Connectivity Coaxial Connector (RF) Contacts 2203270-4

Description
CENTER CONTACT, IN-LINE FEMALE,
Request a Quote Datasheet
Description
CENTER CONTACT, IN-LINE FEMALE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Contacts - 17-2203270-4TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Contacts
17-2203270-4TR-ND
Coaxial Connector (RF) Contacts 17-2203270-4TR-ND
CENTER CONTACT, IN-LINE FEMALE,

CENTER CONTACT, IN-LINE FEMALE,

Buy Now Datasheet
Coaxial Connector (RF) Contacts - 17-2203270-4CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Contacts
17-2203270-4CT-ND
Coaxial Connector (RF) Contacts 17-2203270-4CT-ND
CENTER CONTACT, IN-LINE FEMALE,

CENTER CONTACT, IN-LINE FEMALE,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 17-2203270-4TR-ND
Product Name Coaxial Connector (RF) Contacts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 12.500 GHz
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - A34407-ND - DigiKey
Specs
Connector Type SMA
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details