DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 59
Product Name Notes
"Coax, Pin Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial"
"Coax, Socket Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial"
"Socket Contact Gold 0.047"" Flexible Coaxial"
1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
1P FAKRA II HSG ASSY 90DEG COD Z
1POS,FAKRA AUT,HDR ASSY,180DEG,C
1POS,FAKRA II,PLUG,REC HSG,CODL,
2X8A_31_MXP-50-0-1
2X8A_81_MXP-S50-0-3/ 111_NE
2X8A_82_MXPM-S50-0-1 /-11_NE
2X8A_82_MXPM-S50-0-1 /-11_NM
30JR120-6
ADAPT JACK-JACK SMA
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector 7/16 Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To F Jack, Female Socket
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin (2)
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector MCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector MMBX Jack, Female Socket To 50Ohm
Adapter Coaxial Connector MMBX Plug, Male Pin To MMBX Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector NEX10 Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector RP-SMA Jack, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To DIN Coax Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket
Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector To Non-Constant
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To SMA Jack, Female Socket Non-Constant
Adapter Coaxial Connector TRB Twinaxial/Triaxial Plug, Male Pin To SMA Plug, Male Pin Non-Constant
Adapter Coaxial Connector Triaxial Jack, Female Socket To Triaxial Jack, Female Socket
Adapter Coaxial Connector U.FL (UMCC) Jack, Male Pin To RP-TNC Jack, Male Pin 50Ohm
Adapter Coaxial Connector UHF Plug, Male Pin To BNC Jack, Female Socket 50Ohm
BNC Connector Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Eyelet
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
BNC, Mini Connector Receptacle, Female Socket 75Ohm Through Hole Solder
BNC, Twinaxial Connector Plug, Female Socket and Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC, Twinaxial Connector Receptacle, Female Socket and Male Pin 50Ohm Panel Mount Solder Cup
COAX ADAPT 1.0MM TO 1.0MM
COAX ADAPT 1.85MM TO 1.85MM
COAX ADAPT 2.4MM TO SK
COAX ADAPT 3.5MM TO 3.5MM
COAX ADAPT 3.5MM TO QMA
COAX ADAPT 4.3/10 TO 4.3/10
COAX ADAPT 4.3/10 TO 7/16
COAX ADAPT 7/16 TO 7/16
COAX ADAPT 7/16 TO QN
COAX ADAPT BNC TO BNC
COAX ADAPT BNC TO MMCX
COAX ADAPT BNC TO N
COAX ADAPT BNC TO SMA
COAX ADAPT BNC TO SMB
COAX ADAPT BNC TO TNC
COAX ADAPT MBX TO MBX
COAX ADAPT MCX TO MCX
COAX ADAPT MFBX TO MFBX
COAX ADAPT MMBX TO MMBX
COAX ADAPT MMCX TO MMCX
COAX ADAPT N TO 3.5MM
COAX ADAPT N TO 7/16
COAX ADAPT N TO MCX
COAX ADAPT N TO N
COAX ADAPT N TO QMA
COAX ADAPT N TO QN
COAX ADAPT N TO SMB
COAX ADAPT N TO TNC
COAX ADAPT QLA TO QLA
COAX ADAPT QMA TO QMA
COAX ADAPT SHV TO SHV
COAX ADAPT SK TO SK
COAX ADAPT SMA TO BMA
COAX ADAPT SMA TO MBX
COAX ADAPT SMA TO MCX
COAX ADAPT SMA TO MMBX
COAX ADAPT SMA TO MMCX
COAX ADAPT SMA TO N
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO SMB
COAX ADAPT SMA TO TNC
COAX ADAPT SMB TO SMB
COAX ADAPT SMP TO SMP
COAX ADAPT UHF TO UHF
COAXIAL CONNECTOR, SMPM, 50 OHM,
CONN BNC JACK STR 50 OHM CRIMP
CONN FAKRA PLUG R/A 50 OHM PCB
CONN SMPM PLUG STR 50 OHM SMD
Connector Cap (Cover), Dust For SMA Jacks
Connector Cap (Cover), Dust For SMA Plugs
Connector Ferrule For RG-122 Cable
Connector Ferrule For RG-174, 179A, 187, 188 Cables
Connector Ferrule For RG-196A Cable
Connector Ferrule For
Connector Gasket For
Connector Housing Module For MXP Plugs
Connector Lockwasher For BNC Jacks
Connector Nut For BNC Jacks
Connector Solder Tag For BNC Jacks
Connector Strain Relief For BNC, N Type, TNC, UHF Connectors
Connector
Contact Coaxial Socket RG-179 Solder
FAKRA GEN 2 PCB THROUGH HOLE RIG
FAKRA GEN 2 PCB THROUGH HOLE STR
FAKRA GEN 2 STRAIGHT CRIMP PLUG
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder
RACK & PANEL
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder
SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder
SLB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp
SLB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
SLB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SLB Connector Jack, Male Pin Panel Mount, Right Angle Solder
SLB Connector Jack, Male Pin Through Hole Solder
SLB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SLB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SLB Connector Plug, Female Socket 50Ohm Panel Mount Crimp
SLB Connector Plug, Female Socket 50Ohm Panel Mount Solder
SLB Connector Plug, Female Socket 50Ohm Through Hole Solder
SLB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SLB Connector Plug, Female Socket Through Hole Solder
SLB Connector Plug, Female Socket Through Hole, Right Angle Solder
SLB M STR BHD CR 2.6/50S
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA STR PLG DS RG402 GB
SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole Solder
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMP Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMPM Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMPM Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder
SMPM Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMPM Connector Plug, Male Pin 50Ohm Panel Mount, Snap-In Solder
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMPM Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMPM Connector Plug, Male Pin 50Ohm Through Hole Solder
SMPM Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMPM FEMALE CONNECTOR, EXTENDED
SMPM FEMALE QB CONNECTOR, R/A FO
SMPM MALE PCB EDGE LAUNCH CONNEC
SMPM MALE PCB EDGE LAUNCH PLUS C
SMPM MALE PCB EDGE LOCK CONNECTO
SMPM MALE PCB QB EDGE LAUNCH PLU
SMPM MALE PCB SURFACE MOUNT CONN
SMPM MALE PCB THRU-HOLE CONNECTO
SMPM MALE REVERSE MOUNT THRU-HOL
SMPM MALE SNAP-IN NON-MAGNETIC C
SMPM-XT MALE PCB EDGE LAUNCH CON
SMPM-XT MALE PCB SURFACE MOUNT C
Socket Contact Coax Gold SMPM
TERMINATION, N-M, 18GHZ, 10W, NO
TERMINATION, N-M, 18GHZ, 2W, NON
TERMINATION, N-M, 18GHZ, 50W, NO
TERMINATION, N-M, 18GHZ, 5W, NON
Terminator Coax Connector Adapter, Plug to Plug BNC 75 Ohms
Terminator Coax Connector Jack, Female Socket SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA
THREADED SMPM MALE PCB EDGE LAUN
THREADED SMPM MALE PCB THRU-HOLE
THREADED SMPM MALE SOLDERLESS PC
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

<< Prev Next >>