TE Connectivity RF Connectors 221790-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 15.24 MM  [.6 INCH ] Profile Height from PCB : 9.7 MM  [.38 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Terminal Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 15.24 MM  [.6 INCH ] Profile Height from PCB : 9.7 MM  [.38 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Terminal Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 221790-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
221790-1
RF Connectors 221790-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 15.24 MM  [.6 INCH ] Profile Height from PCB : 9.7 MM  [.38 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Terminal Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 15.24 MM  [.6 INCH ]
  • Profile Height from PCB : 9.7 MM  [.38 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Fluoropolymer

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder Terminal
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - 1216194-221790-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1216194-221790-1
Connectors, Interconnects - Coaxial Connectors (RF) 1216194-221790-1
Win Source Part Number: 1216194-221790-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 335 V Frequency - Max: 4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Stainless Steel Insertion Loss: 0.3dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 221790-1.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 2266-221790-1,221790 1,-221790-1-SI,A2469 2,221790-1-ND Base Product Number: 221790 Product Status: Obsolete

Win Source Part Number: 1216194-221790-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 335 V
Frequency - Max: 4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Stainless Steel
Insertion Loss: 0.3dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 221790-1.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-221790-1,2217901,-221790-1-SI,A24692,221790-1-ND
Base Product Number: 221790
Product Status: Obsolete

Buy Now Datasheet
SMA Connector - 221790-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
221790-1
SMA Connector 221790-1
JACK,RIGHT ANGLE,PCB,SMA

JACK,RIGHT ANGLE,PCB,SMA

Buy Now
Swedesboro, NJ, United States
SMA Connector
221790-1
SMA Connector 221790-1
SMA

SMA

Buy Now
Singapore, Singapore
Electronic Connector
437-221790-1
Electronic Connector 437-221790-1
JACK,RIGHT ANGLE,PCB,SMA Product overview: 221790-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-221790-1 can be used for catalog matching and distributor lookup.

JACK,RIGHT ANGLE,PCB,SMA Product overview: 221790-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-221790-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connector (RF) Assemblies - A24692-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24692-ND
Coaxial Connector (RF) Assemblies A24692-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Jack,right Angle,pcb,sma Amp - Te Connectivity - 76AC4917 - Newark, An Avnet Company
Chicago, IL, United States
Jack,right Angle,pcb,sma Amp - Te Connectivity
76AC4917
Jack,right Angle,pcb,sma Amp - Te Connectivity 76AC4917
JACK,RIGHT ANGLE,PCB,SMA

JACK,RIGHT ANGLE,PCB,SMA

Supplier's Site
Coaxial Connector (RF) Assemblies - 221790-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
221790-1
Coaxial Connector (RF) Assemblies 221790-1
CONN SMA JACK R/A 50 OHM PCB

CONN SMA JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 221790-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
221790-1
RF Connectors / Coaxial Connectors 221790-1
RF Connectors / Coaxial Connectors PCB RIGHT ANGLE JACK

RF Connectors / Coaxial Connectors PCB RIGHT ANGLE JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 221790-1 1216194-221790-1 221790-1 437-221790-1 A24692-ND 76AC4917 221790-1 221790-1
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) SMA Connector Electronic Connector Coaxial Connector (RF) Assemblies Jack,right Angle,pcb,sma Amp - Te Connectivity Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Frequency 4.000 GHz 4.000 GHz 4.000 GHz ? to 4.000 GHz
Termination Solder
Unlock Full Specs
to access all available technical data