F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
F Type Right Angle Crimp Plug for RG-59 75 Ohm
RF/COAXIAL, F PLUG, R/A, 75 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F RIGHT ANGLE CRIMP PLUG 59/U
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1460-ND | 222153 | 222153 | 99H6287 | 222153 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | Rf/coaxial, F Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type F | ||||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |