Adapter Coaxial Connector To
RF Adapters - In Series ADAPTOR 1.85MM PLUG TO 1.85MM PLUG
RF ADAPTER, 1.85MM PLUG-PLUG, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:-RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 17-2081549-1-ND | 2081549-1 | 70AC4516 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf Adapter, 1.85Mm Plug-Plug, 50 Ohm; Convert From Coax Type Te Connectivity |
| Connector Type | 1.85mm Connector | 1.85mm Connector |