TE Connectivity Coax Connectors 2-1393757-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw, Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Packaging Features Packaging Method : Bag Packaging Quantity : 240 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw, Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Packaging Features Packaging Method : Bag Packaging Quantity : 240 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2-1393757-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2-1393757-0
Coax Connectors 2-1393757-0
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw, Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Packaging Features Packaging Method : Bag Packaging Quantity : 240 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw, Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 8

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 240

Product Type Features


  • Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : DIN 1.6/5.6 Connectors
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 2-1393757-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2-1393757-0-ND
Coaxial Connector (RF) Assemblies 2-1393757-0-ND
1.6/5.6 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Press-Fit

1.6/5.6 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Press-Fit

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2-1393757-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-1393757-0
RF Connectors / Coaxial Connectors 2-1393757-0
RF Connectors / Coaxial Connectors V23612A1030G 5 LP-KUPPLER

RF Connectors / Coaxial Connectors V23612A1030G 5 LP-KUPPLER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 2-1393757-0 2-1393757-0-ND 2-1393757-0
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector Jack, Female Socket
Gender Female / Jack
Termination Insulation Displacement (IDC)
Unlock Full Specs
to access all available technical data