Amphenol Corporation Coaxial Connector (RF) Assemblies 225-107P-52A

Description
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-225-107P-52A-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-225-107P-52A-ND
Coaxial Connector (RF) Assemblies 115-225-107P-52A-ND
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 225-107P-52A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225-107P-52A
RF Coaxial Cable Mount Connector 225-107P-52A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connectors
225-107P-52A
Connectors 225-107P-52A
RF Connector

RF Connector

Buy Now
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225-107P-52A
RF Connectors / Coaxial Connectors 225-107P-52A
RF Connectors / Coaxial Connectors RF Conn,2.2-5,Rght Ang. Plug RG405

RF Connectors / Coaxial Connectors RF Conn,2.2-5,Rght Ang. Plug RG405

Buy Now Datasheet
Rf Coax Conn, 2.2 /5 Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 33AH9859 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, 2.2 /5 Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
33AH9859
Rf Coax Conn, 2.2 /5 Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 33AH9859
RF COAX CONN, 2.2 /5 PLUG, 50 OHM, CABLE; Connector Type:2.2 / 5 Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Conformable, 0.086" Semi Rigid; Product Range:- RoHS Compliant: Yes

RF COAX CONN, 2.2 /5 PLUG, 50 OHM, CABLE; Connector Type:2.2 / 5 Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Conformable, 0.086" Semi Rigid; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-225-107P-52A-ND 225-107P-52A 225-107P-52A 225-107P-52A 33AH9859
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors RF Connectors / Coaxial Connectors Rf Coax Conn, 2.2 /5 Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Geometry Right Angle Right Angle Right Angle; Right Angle Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 7123305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Geometry Straight
View Details