TE Connectivity Coax Connectors 2081886-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Dimensions RF Connector Mated Outer Diameter (Approximate) : 8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Dimensions RF Connector Mated Outer Diameter (Approximate) : 8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2081886-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2081886-1
Coax Connectors 2081886-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Dimensions RF Connector Mated Outer Diameter (Approximate) : 8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8 MM  [.31 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 27

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 141
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2081886-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2081886-1-ND
Coaxial Connector (RF) Assemblies 17-2081886-1-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
2081886-1
SMA Connector 2081886-1
SMA

SMA

Buy Now
Swedesboro, NJ, United States
SMA Connector
2081886-1
SMA Connector 2081886-1
EP-SMA,PLUG,STRAIGHT ,27GHZ,141 CABLE

EP-SMA,PLUG,STRAIGHT,27GHZ,141 CABLE

Buy Now
Coaxial Connectors - 2265986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2265986
Coaxial Connectors 2265986
TE Connectivity 2081886-1 RF Connector

TE Connectivity 2081886-1 RF Connector

Supplier's Site
Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Te Connectivity - 49AJ4762 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Te Connectivity
49AJ4762
Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Te Connectivity 49AJ4762
RF COAX CONN, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG141; Contact Material:Beryllium Copper; Frequency Max:27GHz RoHS Compliant: Yes

RF COAX CONN, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG141; Contact Material:Beryllium Copper; Frequency Max:27GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2081886-1 17-2081886-1-ND 2081886-1 2081886-1 2265986 49AJ4762
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMA Connector SMA Connector Coaxial Connectors Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Te Connectivity
Connector Type Wire to Board Connector SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data