TE Connectivity In-Series Adapters 222117-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 222117-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
222117-1
In-Series Adapters 222117-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No
Buy Now
Coaxial Connector (RF) Adapters - A24613-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A24613-ND
Coaxial Connector (RF) Adapters A24613-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 75 Ohm; Connector Type Amp - Te Connectivity - 50F2115 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm; Connector Type Amp - Te Connectivity
50F2115
Rf/coaxial, Bnc Jack, Straight, 75 Ohm; Connector Type Amp - Te Connectivity 50F2115
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 222117-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
222117-1
RF Adapters - In Series 222117-1
RF Adapters - In Series BULKHEAD JK ADAPTER

RF Adapters - In Series BULKHEAD JK ADAPTER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 222117-1 A24613-ND 50F2115 222117-1
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Rf/coaxial, Bnc Jack, Straight, 75 Ohm; Connector Type Amp - Te Connectivity RF Adapters - In Series
Connector Type Wire to Wire Connector BNC BNC
Unlock Full Specs
to access all available technical data