F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
F Type Right Angle Crimp Plug for RG-6 75 Ohm
RF Connectors / Coaxial Connectors F RIGHT ANGLE CRIMP PLUG RG6/U
CONNECTOR, F, PLUG, 75OHM, CABLE; Connector Type:F Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
connector,rf coaxial,f rt angle plug,crimp/solder,fo
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 222164 | ARF3511-ND | 222164 | 222164 | 99H6296 | 70032166 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Connector, F, Plug, 75Ohm, Cable; Connector Type Amphenol Rf | connector,rf coaxial,f rt angle plug,crimp/solder,for rg6(quad shield),75 ohm |
| Connector Type | Type F | |||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug |