TE Connectivity RF Connectors 226279-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 18.29 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .5 Other Coupling Nut Style : Ribbed Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 58, RG 58B, RG58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 18.29 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .5 Other Coupling Nut Style : Ribbed Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 58, RG 58B, RG58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 226279-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
226279-1
RF Connectors 226279-1
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 18.29 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .5 Other Coupling Nut Style : Ribbed Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 58, RG 58B, RG58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Single
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 18.29 MM  [.72 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .5

Other


  • Coupling Nut Style : Ribbed
  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58A, RG 58, RG 58B, RG58C
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 226279-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
226279-1
RF Coaxial Cable Mount Connector 226279-1
UHF Plug RG 58 Tin Plate

UHF Plug RG 58 Tin Plate

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A1107-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A1107-ND
Coaxial Connector (RF) Assemblies A1107-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Uhf Plug Rg 58 Tin Pl Amp - Te Connectivity - 36AC2420 - Newark, An Avnet Company
Chicago, IL, United States
Uhf Plug Rg 58 Tin Pl Amp - Te Connectivity
36AC2420
Uhf Plug Rg 58 Tin Pl Amp - Te Connectivity 36AC2420
UHF PLUG RG 58 TIN PL

UHF PLUG RG 58 TIN PL

Supplier's Site
RF Connectors / Coaxial Connectors - 226279-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
226279-1
RF Connectors / Coaxial Connectors 226279-1
RF Connectors / Coaxial Connectors UHF PLUG TIN PLATED

RF Connectors / Coaxial Connectors UHF PLUG TIN PLATED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 226279-1 226279-1 A1107-ND 36AC2420 226279-1
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Uhf Plug Rg 58 Tin Pl Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Frequency 0.500 GHz ? to 0.500 GHz
Geometry Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data