F Type Straight PCB Jack Through Hole 75 Ohm
F Type Connector Jack, Female Socket 75Ohm Through Hole Solder Tab
RF/COAXIAL, F JACK, STRAIGHT, 75 OHM, THOUGH HOLE; Connector Type:F Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
connector,rf coaxial,f str recept jack,pcb term,2 legs,tab center cont,75 ohm
RF Connectors / Coaxial Connectors F PCB VERTICAL RECEPTACLE
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 222141 | ACX1465-ND | 99H6282 | 70032170 | 222141 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, F Jack, Straight, 75 Ohm, Though Hole; Connector Type Amphenol Rf | connector,rf coaxial,f str recept jack,pcb term,2 legs,tab center cont,75 ohm | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight | Straight | |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | Type F; Jack, Female Socket |