Adapter Coaxial Connector To
RF ADAPTER, 2.4MM-1.85MM PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:-RoHS Compliant: Yes
RF Adapters - Between Series ADAPTOR 2.4MM PLUG TO 1.85MM PLUG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 17-2081551-1-ND | 70AC4518 | 2081551-1 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, 2.4Mm-1.85Mm Plug, 50 Ohm; Convert From Coax Type Te Connectivity | RF Adapters - Between Series |
| Connector Type | 1.85mm Connector | 1.85mm Connector; 2.4mm Connector |