TE Connectivity Coaxial Connector (RF) Adapters 2081888-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Coaxial Connector (RF) Adapters - 17-2081888-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2081888-1-ND
Coaxial Connector (RF) Adapters 17-2081888-1-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
Rf Adapter, Sma Jack-Plug, 50 Ohm; Convert From Coax Type Te Connectivity - 49AJ4764 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Plug, 50 Ohm; Convert From Coax Type Te Connectivity
49AJ4764
Rf Adapter, Sma Jack-Plug, 50 Ohm; Convert From Coax Type Te Connectivity 49AJ4764
RF ADAPTER, SMA JACK-PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA JACK-PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2081888-1 17-2081888-1-ND 49AJ4764
Product Name Coaxial Connector (RF) Adapters Rf Adapter, Sma Jack-Plug, 50 Ohm; Convert From Coax Type Te Connectivity
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type F
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1051650-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
End Launch Connectors - NELC-1-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 110.000 GHz
View Details