F Type Straight Crimp Jack for RG-6 75 Ohm Bulkhead
F Type Connector Jack, Female Socket 75Ohm Panel Mount Crimp
RF/COAXIAL, F BULKHEAD JACK, STRAIGHT, 75 OHM CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, RG143, RG212; Frequency Max:1GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F BULKHEAD JACK 6/U
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 222161 | ACX1464-ND | 99H6295 | 222161 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, F Bulkhead Jack, Straight, 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | |
| Termination | Crimp | Crimp | ||
| Connector Type | Type F |