TE Connectivity Coaxial Connector (RF) Adapters 2081774-1

Description
Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 17-2081774-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2081774-1-ND
Coaxial Connector (RF) Adapters 17-2081774-1-ND
Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Plug, Male Pin 50Ohm

Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Plug, Male Pin 50Ohm

Buy Now Datasheet
Rf Adapter, 1Mm Plug-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity - 68AJ7852 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 1Mm Plug-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity
68AJ7852
Rf Adapter, 1Mm Plug-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity 68AJ7852
RF ADAPTER, 1MM PLUG-RCPT, 50 OHM; Convert From Coax Type:1mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1mm Coaxial; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, 1MM PLUG-RCPT, 50 OHM; Convert From Coax Type:1mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1mm Coaxial; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 17-2081774-1-ND 68AJ7852
Product Name Coaxial Connector (RF) Adapters Rf Adapter, 1Mm Plug-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity
Connector Type 1.0 / 2.3 Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1053252-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1246803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details