TE Connectivity In-Series Adapters 221643-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 22.35 MM  [.88 INCH ] Panel Thickness : 1.4 - 2.62 MM  [.055 - .103 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 22.35 MM  [.88 INCH ] Panel Thickness : 1.4 - 2.62 MM  [.055 - .103 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 221643-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
221643-1
In-Series Adapters 221643-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 22.35 MM  [.88 INCH ] Panel Thickness : 1.4 - 2.62 MM  [.055 - .103 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Length : 22.35 MM  [.88 INCH ]
  • Panel Thickness : 1.4 - 2.62 MM  [.055 - .103 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Front Mount, Rear Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A24690-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A24690-ND
Coaxial Connector (RF) Adapters A24690-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Bulkhead Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity - 89F2960 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity
89F2960
Bulkhead Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity 89F2960
BULKHEAD ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

BULKHEAD ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 221643-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
221643-1
RF Adapters - In Series 221643-1
RF Adapters - In Series BULKHEAD JK ADAPTER

RF Adapters - In Series BULKHEAD JK ADAPTER

Buy Now Datasheet
ADAPTER, JACK, BULKHEAD, SMA - 70083875 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADAPTER, JACK, BULKHEAD, SMA
70083875
ADAPTER, JACK, BULKHEAD, SMA 70083875
Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available, including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation characteristics. Features: Performance to 12.4 GHz and Beyond Available in Various Base Metal Options, Including Stainless Steel, Brass and Zinc Diecast Uses Industry Standard Crimp Tools and Processes Available with Corrosion Resistant, Non-Magnetic White Bronze Plating Meets All Performance Requirements for MIL-C-39012

Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the
wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available,
including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation
characteristics.
Features:

  • Performance to 12.4 GHz and Beyond
  • Available in Various Base Metal Options, Including Stainless Steel, Brass and Zinc Diecast
  • Uses Industry Standard Crimp Tools and Processes
  • Available with Corrosion Resistant, Non-Magnetic White Bronze Plating
  • Meets All Performance Requirements for MIL-C-39012
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 221643-1 A24690-ND 89F2960 221643-1 70083875
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Bulkhead Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity RF Adapters - In Series ADAPTER, JACK, BULKHEAD, SMA
Connector Type Wire to Wire Connector SMA SMA
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead Panel Mount Bulkhead
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337583-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Surface Mount
View Details
6 suppliers
RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1056526-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers