TE Connectivity Coax Connectors 2081408-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 6.8 MM  [.27 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : DIN Rail Detent : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Operating Frequency Range (GHZ) : 67 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Dummy Plug Connector System : Board-to-Component RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 6.8 MM  [.27 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : DIN Rail Detent : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Operating Frequency Range (GHZ) : 67 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Dummy Plug Connector System : Board-to-Component RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2081408-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2081408-1
Coax Connectors 2081408-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 6.8 MM  [.27 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : DIN Rail Detent : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Operating Frequency Range (GHZ) : 67 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Dummy Plug Connector System : Board-to-Component RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Profile Height from PCB : 6.8 MM  [.27 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • Detent : With
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Operating Frequency Range (GHZ) : 67

Other


  • Dielectric Material : PEEK

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Dummy Plug
  • Connector System : Board-to-Component
  • RF Connector Style : Jack
  • RF Interface : SMPM
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2081408-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2081408-1-ND
Coaxial Connector (RF) Assemblies 17-2081408-1-ND
8 IN 1 SMPM RECEPTACLE

8 IN 1 SMPM RECEPTACLE

Buy Now Datasheet
Rf Coax Conn, Smpm Rcpt, Pcb, 50 Ohm Rohs Compliant Te Connectivity - 61AK4840 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smpm Rcpt, Pcb, 50 Ohm Rohs Compliant Te Connectivity
61AK4840
Rf Coax Conn, Smpm Rcpt, Pcb, 50 Ohm Rohs Compliant Te Connectivity 61AK4840
RF COAX CONN, SMPM RCPT, PCB, 50 OHM ROHS COMPLIANT: YES

RF COAX CONN, SMPM RCPT, PCB, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 2081408-1 17-2081408-1-ND 61AK4840
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Smpm Rcpt, Pcb, 50 Ohm Rohs Compliant Te Connectivity
Gender Female / Jack
Termination Through Hole - Screw
Mounting DIN Rail Through Hole
Unlock Full Specs
to access all available technical data