TE Connectivity Data Connectivity Housings 2-2298724-9

Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.55 MM  [.573 INCH ] Product Length : 14.5 MM  [.571 INCH ] Product Width : 26.8 MM  [1.055 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Box Packaging Quantity : 1400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 90 DEGC , 85 DEGC , 105 DEGC , 65 DEGC , 75 DEGC , 80 DEGC , 70 DEGC , 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.55 MM  [.573 INCH ] Product Length : 14.5 MM  [.571 INCH ] Product Width : 26.8 MM  [1.055 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Box Packaging Quantity : 1400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 90 DEGC , 85 DEGC , 105 DEGC , 65 DEGC , 75 DEGC , 80 DEGC , 70 DEGC , 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2298724-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2298724-9
Data Connectivity Housings 2-2298724-9
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.55 MM  [.573 INCH ] Product Length : 14.5 MM  [.571 INCH ] Product Width : 26.8 MM  [1.055 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Box Packaging Quantity : 1400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 90 DEGC , 85 DEGC , 105 DEGC , 65 DEGC , 75 DEGC , 80 DEGC , 70 DEGC , 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Dimensions


  • Connector Height : 14.55 MM  [.573 INCH ]
  • Product Length : 14.5 MM  [.571 INCH ]
  • Product Width : 26.8 MM  [1.055 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 90 DEGC , 85 DEGC , 105 DEGC , 65 DEGC , 75 DEGC , 80 DEGC , 70 DEGC , 100 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2-2298724-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2-2298724-9-ND
Coaxial Connector (RF) Accessories 17-2-2298724-9-ND
Connector For

Connector For

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 2-2298724-9 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
2-2298724-9
Coaxial Connector (RF) Accessories 2-2298724-9
4POS,MATE-AX,PIN HSG ASSY,180DEG

4POS,MATE-AX,PIN HSG ASSY,180DEG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2-2298724-9 17-2-2298724-9-ND 2-2298724-9
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
In-Series Adapters - 1-1478039-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
RF Connectors - 1057116-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 11.000 GHz
View Details
3 suppliers
RF Connectors - 1050770-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers