Manufacturer: I-Pex
Win Source Part Number: 1331968-20981-001E-0
Category: Connectors, Interconnects>Coaxia
Packaging: Reel - TR
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: IPEX MHF7S
Voltage Rating: 60 V
Frequency - Max: 15 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 10,000
Mounting: Free Hanging (In-Line), Right Angle
Impedance: 50Ohm
Shield Termination: Solder
Cable Group: 1.13mm Coaxial Cable
Center Contact Material: Corson Alloy
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Mating Cycles: 30
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Vendor Undefined
HTSUS: 8536.69.4010
Other Part Number: 3508-20981-001E-02CT
Base Product Number: 20981
RoHS Status: ROHS3 Compliant
MHF 7S RECEPTACLE
MHF 7S RECEPTACLE
MHF 7S RECEPTACLE
MHF 7S RECEPTACLE Product overview: 20981-001E-02 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-20981-001E-02 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1331968-20981-001E-02 | 5378-20981-001E-02CT-ND | 437-20981-001E-02 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | Electronic Connector |
| Termination | Solder |