Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm
connector,rf coaxial,f in-series adapter,bulkhead,str
RF Adapters - In Series F BULKHEAD JACK TO JACK ADAPTER
BULKHEAD ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1566-ND | 222121 | 70032172 | 222121 | 99H6276 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors | connector,rf coaxial,f in-series adapter,bulkhead,straight jack to jack,75 ohm | RF Adapters - In Series | Bulkhead Adapter, F Jack-F Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | Type F |