Amphenol Corporation Coaxial Connector (RF) Adapters 222156

Description
Adapter Coaxial Connector F Plug, Male Pin To F Plug, Male Pin 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector F Plug, Male Pin To F Plug, Male Pin 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1470-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1470-ND
Coaxial Connector (RF) Adapters ACX1470-ND
Adapter Coaxial Connector F Plug, Male Pin To F Plug, Male Pin 75Ohm

Adapter Coaxial Connector F Plug, Male Pin To F Plug, Male Pin 75Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
222156
RF & Microwave 222156
RF

RF

Buy Now
Rf/coaxial Adapter, F Plug-F Plug; Convert From Coax Type Amphenol Rf - 99H6290 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, F Plug-F Plug; Convert From Coax Type Amphenol Rf
99H6290
Rf/coaxial Adapter, F Plug-F Plug; Convert From Coax Type Amphenol Rf 99H6290
RF/COAXIAL ADAPTER, F PLUG-F PLUG; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, F PLUG-F PLUG; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 222156 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
222156
RF Adapters - In Series 222156
RF Adapters - In Series F PLUG TO PLUG ADAPTER

RF Adapters - In Series F PLUG TO PLUG ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1470-ND 222156 99H6290 222156
Product Name Coaxial Connector (RF) Adapters RF & Microwave Rf/coaxial Adapter, F Plug-F Plug; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details