Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | A24651-ND | 89F2939 |
| Product Name | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity |
| Connector Type | TNC | TNC |