TE Connectivity RF Connectors 225669-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Fluoropolymer Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Fluoropolymer Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 225669-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
225669-2
RF Connectors 225669-2
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Fluoropolymer Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : Fluoropolymer
  • Grade : Military

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 213
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24654-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24654-ND
Coaxial Connector (RF) Assemblies A24654-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
N Ser Rt Ang Plug Tr Rohs Compliant Amp - Te Connectivity - 32C5762 - Newark, An Avnet Company
Chicago, IL, United States
N Ser Rt Ang Plug Tr Rohs Compliant Amp - Te Connectivity
32C5762
N Ser Rt Ang Plug Tr Rohs Compliant Amp - Te Connectivity 32C5762
N SER RT ANG PLUG TR ROHS COMPLIANT: NO

N SER RT ANG PLUG TR ROHS COMPLIANT: NO

Supplier's Site
RF Connectors / Coaxial Connectors - 225669-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225669-2
RF Connectors / Coaxial Connectors 225669-2
RF Connectors / Coaxial Connectors N SER RT ANG PLUG TR

RF Connectors / Coaxial Connectors N SER RT ANG PLUG TR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 225669-2 A24654-ND 32C5762 225669-2
Product Name RF Connectors Coaxial Connector (RF) Assemblies N Ser Rt Ang Plug Tr Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Frequency 11.000 GHz ? to 11.000 GHz
Unlock Full Specs
to access all available technical data