TE Connectivity Between Series Adapters 222321-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : BNC Side B Gender : Plug Side B Interface : N
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : BNC Side B Gender : Plug Side B Interface : N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 222321-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
222321-1
Between Series Adapters 222321-1
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : BNC Side B Gender : Plug Side B Interface : N

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight
  • Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : BNC
  • Side B Gender : Plug
  • Side B Interface : N
Buy Now
Coaxial Connector (RF) Adapters - A113173-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A113173-ND
Coaxial Connector (RF) Adapters A113173-ND
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 222321-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
222321-1
RF Adapters - Between Series 222321-1
RF Adapters - Between Series BNC JACK TO N PLUG

RF Adapters - Between Series BNC JACK TO N PLUG

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Jack-N Plug; Convert From Coax Type Amp - Te Connectivity - 89F2930 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-N Plug; Convert From Coax Type Amp - Te Connectivity
89F2930
Rf/coaxial Adapter, Bnc Jack-N Plug; Convert From Coax Type Amp - Te Connectivity 89F2930
RF/COAXIAL ADAPTER, BNC JACK-N PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-N PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 222321-1 A113173-ND 222321-1 89F2930
Product Name Between Series Adapters Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf/coaxial Adapter, Bnc Jack-N Plug; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC; Type N BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053227-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
Coax Connectors - 1-1337445-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
8 suppliers
Coax Connectors - 1-1337581-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
5 suppliers
RF Connectors - 1051664-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers