TE Connectivity Coaxial Adapters 2081890-1

Description
TE Connectivity 2081890-1 RF Adapter
Request a Quote Datasheet
Description
TE Connectivity 2081890-1 RF Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2265990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2265990
Coaxial Adapters 2265990
TE Connectivity 2081890-1 RF Adapter

TE Connectivity 2081890-1 RF Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 17-2081890-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2081890-1-ND
Coaxial Connector (RF) Adapters 17-2081890-1-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
Rf Adapter, Sma Plug-Plug, 50 Ohm; Convert From Coax Type Te Connectivity - 49AJ4766 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Plug-Plug, 50 Ohm; Convert From Coax Type Te Connectivity
49AJ4766
Rf Adapter, Sma Plug-Plug, 50 Ohm; Convert From Coax Type Te Connectivity 49AJ4766
RF ADAPTER, SMA PLUG-PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA PLUG-PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2265990 17-2081890-1-ND 49AJ4766
Product Name Coaxial Adapters Coaxial Connector (RF) Adapters Rf Adapter, Sma Plug-Plug, 50 Ohm; Convert From Coax Type Te Connectivity
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1061027-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
Coaxial Adapters - 7122920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details