TE Connectivity Connectors RF - Miniature (BNC,TNC,SC) 221551-1

Description
FEEDTHRU JACK, BNC, REPKG
Request a Quote Datasheet
Description
FEEDTHRU JACK, BNC, REPKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 221551-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
221551-1
Connectors RF - Miniature (BNC,TNC,SC) 221551-1
FEEDTHRU JACK, BNC, REPKG

FEEDTHRU JACK, BNC, REPKG

Buy Now
Coaxial Connector (RF) Adapters - A24560-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A24560-ND
Coaxial Connector (RF) Adapters A24560-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity - 89F2897 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity
89F2897
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity 89F2897
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 221551-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
221551-1
RF Adapters - In Series 221551-1
RF Adapters - In Series FEED-THRU JACK-JACK

RF Adapters - In Series FEED-THRU JACK-JACK

Buy Now Datasheet
Adapter, BNC; Jack-Jack; Phosphor Bronze; Silver; Teflon; Brass; Commercial - 70083231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, BNC; Jack-Jack; Phosphor Bronze; Silver; Teflon; Brass; Commercial
70083231
Adapter, BNC; Jack-Jack; Phosphor Bronze; Silver; Teflon; Brass; Commercial 70083231
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012

The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost.
Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 221551-1 A24560-ND 89F2897 221551-1 70083231
Product Name Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity RF Adapters - In Series Adapter, BNC; Jack-Jack; Phosphor Bronze; Silver; Teflon; Brass; Commercial
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
RP SMA Female Straight Edge PCB Mount Connector BIG - ET-SFRS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1055690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details