TE Connectivity Coaxial Connector (RF) Accessories 2157340-4

Description
Connector Housing Module For
Request a Quote Datasheet
Description
Connector Housing Module For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 844-2157340-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
844-2157340-4-ND
Coaxial Connector (RF) Accessories 844-2157340-4-ND
Connector Housing Module For

Connector Housing Module For

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 2157340-4 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
2157340-4
Coaxial Connector (RF) Accessories 2157340-4
RF MODULE 8 POS DAUGHTR CARD HEL

RF MODULE 8 POS DAUGHTR CARD HEL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 844-2157340-4-ND 2157340-4
Product Name Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details
RF Connectors - 1059452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
4 suppliers
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details