TE Connectivity Data Connectivity Housings 2-2307361-0

Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 19.35 MM  [.76 INCH ] Product Length : 30.2 MM  [1.18 INCH ] Product Width : 11.55 MM  [.45 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : FAKRA Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 19.35 MM  [.76 INCH ] Product Length : 30.2 MM  [1.18 INCH ] Product Width : 11.55 MM  [.45 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : FAKRA Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2307361-0 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2307361-0
Data Connectivity Housings 2-2307361-0
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 19.35 MM  [.76 INCH ] Product Length : 30.2 MM  [1.18 INCH ] Product Width : 11.55 MM  [.45 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : FAKRA Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Center Contact : With
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.019 INCH ]

Dimensions


  • Connector Height : 19.35 MM  [.76 INCH ]
  • Product Length : 30.2 MM  [1.18 INCH ]
  • Product Width : 11.55 MM  [.45 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Water Blue

Industry Standards


  • Compatible With Agency/Standards Products : FAKRA

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2-2307361-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2-2307361-0-ND
Coaxial Connector (RF) Accessories 17-2-2307361-0-ND
Connector For

Connector For

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 2-2307361-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
2-2307361-0
Coaxial Connector (RF) Accessories 2-2307361-0
1POS,FAKRA AUT,SOC HSG ASSY,SLD,

1POS,FAKRA AUT,SOC HSG ASSY,SLD,

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2-2307361-0 17-2-2307361-0-ND 2-2307361-0
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB SMB
Unlock Full Specs
to access all available technical data