TE Connectivity adapters 2081563-1

Description
ADAPTER N FEMALE TO N FEMALE 4-H FLG-MT
Request a Quote Datasheet
Description
ADAPTER N FEMALE TO N FEMALE 4-H FLG-MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
adapters - 2081563-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
2081563-1
adapters 2081563-1
ADAPTER N FEMALE TO N FEMALE 4-H FLG-MT

ADAPTER N FEMALE TO N FEMALE 4-H FLG-MT

Buy Now
Coaxial Connector (RF) Adapters - 17-2081563-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2081563-1-ND
Coaxial Connector (RF) Adapters 17-2081563-1-ND
Adapter Coaxial Connector To

Adapter Coaxial Connector To

Buy Now Datasheet
RF Adapters - In Series - 2081563-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2081563-1
RF Adapters - In Series 2081563-1
RF Adapters - In Series N Female to N Female 4 Hole Fl-Mount A05

RF Adapters - In Series N Female to N Female 4 Hole Fl-Mount A05

Buy Now Datasheet
Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Te Connectivity - 70AC4530 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Te Connectivity
70AC4530
Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Te Connectivity 70AC4530
RF ADAPTER, N JACK-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, N JACK-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2081563-1 17-2081563-1-ND 2081563-1 70AC4530
Product Name adapters Coaxial Connector (RF) Adapters RF Adapters - In Series Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Te Connectivity
Mounting ADAPTER Panel Mount Flange, 4-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058800-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Coaxial Adapters - 2826928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 11.000 GHz
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details