TE Connectivity Coaxial Connector (RF) Assemblies 225395-1

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A1100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A1100-ND
Coaxial Connector (RF) Assemblies A1100-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 225395-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225395-1
RF Coaxial Cable Mount Connector 225395-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
Connector/Terminal/Pin - 19152159 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19152159
Connector/Terminal/Pin 19152159
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:CRIMP, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG58, RG58A, RG58B, RG58C, CONTACT MATERIAL:BRASS ,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:CRIMP, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG58, RG58A, RG58B, RG58C, CONTACT MATERIAL:BRASS ,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
BNC DUAL CRMP MIL-TYP, BNC PLUG DUAL CRIMP RG58,A,B,C - 70086611 - Allied Electronics, Inc.
Fort Worth, TX, USA
BNC DUAL CRMP MIL-TYP, BNC PLUG DUAL CRIMP RG58,A,B,C
70086611
BNC DUAL CRMP MIL-TYP, BNC PLUG DUAL CRIMP RG58,A,B,C 70086611
BNC DUAL CRMP MIL-TYP, BNC PLUG DUAL CRIMP RG58,A,B,C

BNC DUAL CRMP MIL-TYP, BNC PLUG DUAL CRIMP RG58,A,B,C

Supplier's Site
Bnc Plug Dual Crimp Rg58,a,b,c Amp - Te Connectivity - 69H8846 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Plug Dual Crimp Rg58,a,b,c Amp - Te Connectivity
69H8846
Bnc Plug Dual Crimp Rg58,a,b,c Amp - Te Connectivity 69H8846
BNC PLUG DUAL CRIMP RG58,A,B,C

BNC PLUG DUAL CRIMP RG58,A,B,C

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number A1100-ND 225395-1 19152159 70086611 69H8846
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connector/Terminal/Pin BNC DUAL CRMP MIL-TYP, BNC PLUG DUAL CRIMP RG58,A,B,C Bnc Plug Dual Crimp Rg58,a,b,c Amp - Te Connectivity
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details