Adapter Coaxial Connector To
RF ADAPTER, N-4.3/10 DIN PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:4.3/10 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series N Male to 4.3-10 Male
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 17-2081558-1-ND | 2081558-1 | 70AC4525 | 2081558-1 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Rf Adapter, N-4.3/10 Din Plug, 50 Ohm; Convert From Coax Type Te Connectivity | RF Adapters - Between Series |
| Connector Type | Type N |