TE Connectivity Coax Connectors 2081570-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 10.94 MM  [.431 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.65 MM  [.38 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 10.94 MM  [.431 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.65 MM  [.38 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2081570-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2081570-1
Coax Connectors 2081570-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 10.94 MM  [.431 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.65 MM  [.38 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Profile Height from PCB : 10.94 MM  [.431 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 9.65 MM  [.38 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : PCB Ground
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 40

Other


  • Dielectric Material : Polyetherimide (PEI)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : 2.92mm Series

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2081570-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2081570-1-ND
Coaxial Connector (RF) Assemblies 17-2081570-1-ND
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression

2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression

Buy Now Datasheet
Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity - 41AH5352 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity
41AH5352
Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity 41AH5352
RF COAX CONN, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

RF COAX CONN, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 2081570-1 17-2081570-1-ND 41AH5352
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity
Connector Type Wire to Board Connector 2.92mm Connector; Jack, Female Socket 2.92mm Connector
Gender Female / Jack Female / Jack
Coupling Screw
Unlock Full Specs
to access all available technical data