TE Connectivity Connector Hardware, Mounts, Locks & Retainers 222163-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polypropylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polypropylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 222163-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
222163-1
Connector Hardware, Mounts, Locks & Retainers 222163-1
Body Features Primary Product Color : Natural Primary Product Material : Polypropylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polypropylene

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Insulating Bushing
  • Hardware Accessory Function : Mounting
Buy Now
Coaxial Connector (RF) Accessories - A24532-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
A24532-ND
Coaxial Connector (RF) Accessories A24532-ND
Connector Bushing For BNC Jacks

Connector Bushing For BNC Jacks

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 222163-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
222163-1
Coaxial Connector (RF) Accessories 222163-1
CONN BUSHING FOR BNC JACKS

CONN BUSHING FOR BNC JACKS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 222163-1 A24532-ND 222163-1
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data