TE Connectivity RF Connectors 225395-7

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 225395-7 - TE Connectivity
Berwyn, PA, United States
RF Connectors
225395-7
RF Connectors 225395-7
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Coaxial Connector (RF) Assemblies - A24422-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24422-ND
Coaxial Connector (RF) Assemblies A24422-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial Connector; Coaxial Termination Amp - Te Connectivity - 44F7874 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Coaxial Termination Amp - Te Connectivity
44F7874
Rf/coaxial Connector; Coaxial Termination Amp - Te Connectivity 44F7874
RF/Coaxial Connector; Coaxial Termination:Crimp; RG Cable Type:RG-174, 188; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

RF/Coaxial Connector; Coaxial Termination:Crimp; RG Cable Type:RG-174, 188; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 225395-7 A24422-ND 44F7874
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial Connector; Coaxial Termination Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data