TE Connectivity Coaxial Connector (RF) Adapters 2081553-1

Description
Adapter Coaxial Connector To
Request a Quote Datasheet
Description
Adapter Coaxial Connector To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 17-2081553-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2081553-1-ND
Coaxial Connector (RF) Adapters 17-2081553-1-ND
Adapter Coaxial Connector To

Adapter Coaxial Connector To

Buy Now Datasheet
RF Adapters - Between Series - 2081553-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
2081553-1
RF Adapters - Between Series 2081553-1
RF Adapters - Between Series 4.1/9.5 Mini DIN Male to N Female

RF Adapters - Between Series 4.1/9.5 Mini DIN Male to N Female

Buy Now Datasheet
Rf Adapter, 4.1 / 9.5 Din Plug-N Jack; Convert From Coax Type Te Connectivity - 70AC4520 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 4.1 / 9.5 Din Plug-N Jack; Convert From Coax Type Te Connectivity
70AC4520
Rf Adapter, 4.1 / 9.5 Din Plug-N Jack; Convert From Coax Type Te Connectivity 70AC4520
RF ADAPTER, 4.1 / 9.5 DIN PLUG-N JACK; Convert From Coax Type:4.1 / 9.5 Mini DIN; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, 4.1 / 9.5 DIN PLUG-N JACK; Convert From Coax Type:4.1 / 9.5 Mini DIN; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 17-2081553-1-ND 2081553-1 70AC4520
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf Adapter, 4.1 / 9.5 Din Plug-N Jack; Convert From Coax Type Te Connectivity
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1052797-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2662214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details