Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN TERMINATOR PLUG BNC 50OHM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | A24564-ND | 89F1149 | 221629-4 |
| Product Name | Coaxial Connector (RF) Terminators | Rf/coaxial, Bnc Plug, Straight, 50 Ohm; Connector Type Amp - Te Connectivity | Coaxial Connector (RF) Terminators |
| Connector Type | BNC | BNC | BNC |