Amphenol Corporation RF Coaxial Cable Mount Connector 222195

Description
F Type Straight Crimp Plug for RG-11 14AWG 75 Ohm
Request a Quote Datasheet
Description
F Type Straight Crimp Plug for RG-11 14AWG 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 222195 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
222195
RF Coaxial Cable Mount Connector 222195
F Type Straight Crimp Plug for RG-11 14AWG 75 Ohm

F Type Straight Crimp Plug for RG-11 14AWG 75 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1542-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1542-ND
Coaxial Connector (RF) Assemblies ACX1542-ND
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
F-Type Straight Crimp Plug Rg-11 Belden 8213 Belden 8238 75 Ohm / Individual Bag Amphenol Rf - 89K7010 - Newark, An Avnet Company
Chicago, IL, United States
F-Type Straight Crimp Plug Rg-11 Belden 8213 Belden 8238 75 Ohm / Individual Bag Amphenol Rf
89K7010
F-Type Straight Crimp Plug Rg-11 Belden 8213 Belden 8238 75 Ohm / Individual Bag Amphenol Rf 89K7010
F-Type Straight Crimp Plug RG-11 Belden 8213 Belden 8238 75 Ohm / Individual Bag

F-Type Straight Crimp Plug RG-11 Belden 8213 Belden 8238 75 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 222195 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
222195
RF Connectors / Coaxial Connectors 222195
RF Connectors / Coaxial Connectors F PLUG RG11 14 AWG

RF Connectors / Coaxial Connectors F PLUG RG11 14 AWG

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 222195 ACX1542-ND 89K7010 222195
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies F-Type Straight Crimp Plug Rg-11 Belden 8213 Belden 8238 75 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1237370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA (M) R/A Connector for RG0.86 Cable - ET-SMRA-11 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1045496-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 38.000 GHz
View Details
2 suppliers
Cable Connectors - NCN-MG-A800-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details