TE Connectivity Coax Connectors 226600-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.68 MM  [.46 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58, RG 58C, RG 58A, RG 58B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.68 MM  [.46 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58, RG 58C, RG 58A, RG 58B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 226600-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
226600-1
Coax Connectors 226600-1
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.68 MM  [.46 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58, RG 58C, RG 58A, RG 58B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 11.68 MM  [.46 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polypropylene (PP)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58, RG 58C, RG 58A, RG 58B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : Mini UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24671-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24671-ND
Coaxial Connector (RF) Assemblies A24671-ND
UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amp - Te Connectivity - 90F3886 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
90F3886
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amp - Te Connectivity 90F3886
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 226600-1 A24671-ND 90F3886
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
Connector Type Wire to Wire Connector Mini-UHF; UHF Mini-UHF; UHF
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057780-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
Coax Connectors - 1085221-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Through Hole - Solder
View Details
6 suppliers
RF Connectors - 1056231-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1-1478408-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 2.000 GHz
View Details
6 suppliers